Anatech Electronics, Inc. 520 MHz LC Lowpass FIlter AE520L9243

Description
520 MHz LC Lowpass FIlter
Request a Quote
Description
520 MHz LC Lowpass FIlter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
520 MHz LC Lowpass FIlter - AE520L9243 - Anatech Electronics, Inc.
Garfield, NJ, United States
520 MHz LC Lowpass FIlter
AE520L9243
520 MHz LC Lowpass FIlter AE520L9243
520 MHz LC Lowpass FIlter

520 MHz LC Lowpass FIlter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE520L9243
Product Name 520 MHz LC Lowpass FIlter
Filter Type Low Pass
Fc 520 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

9 MHz LC Lowpass Filter - AE9L8840 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 9 MHz
Insertion Loss 0.5000 dB
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
40 MHz LC Lowpass Filter - AE40LL9357 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details