Anatech Electronics, Inc. 15500 MHz Strip-Line Low Pass Filter AE15500SLL1011

Description
15500 MHz Strip-Line Low Pass Filter
Request a Quote
Description
15500 MHz Strip-Line Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15500 MHz Strip-Line Low Pass Filter - AE15500SLL1011 - Anatech Electronics, Inc.
Garfield, NJ, United States
15500 MHz Strip-Line Low Pass Filter
AE15500SLL1011
15500 MHz Strip-Line Low Pass Filter AE15500SLL1011
15500 MHz Strip-Line Low Pass Filter

15500 MHz Strip-Line Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15500SLL1011
Product Name 15500 MHz Strip-Line Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
0-50 MHz Lowpass Filter - AE50L8934 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 50 MHz
Insertion Loss 0.5000 dB
View Details
3425 MHz WiFi Cavity Band Pass Filter - AB3425B645 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3425 MHz
Bandwidth 25000 kHz
View Details
0-40 MHz Lowpass Filter - AE40L8846 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 40 MHz
Insertion Loss 0.3000 dB
View Details