Anatech Electronics, Inc.
0-5 MHz Lowpass Filter
AE5L8930
Description
0-5 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
0-5 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE5L8930 |
|
Product Name
|
0-5 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
5 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2427 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Insertion Loss
1 dB
Package Type
Connectorized
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
11700 MHz
Bandwidth
2.00E6 kHz
View Details