Anatech Electronics, Inc. 9500 MHz Suspended Stripline High pass Filter AE9500SSH6565

Description
9500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
9500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9500 MHz Suspended Stripline High pass Filter - AE9500SSH6565 - Anatech Electronics, Inc.
Garfield, NJ, United States
9500 MHz Suspended Stripline High pass Filter
AE9500SSH6565
9500 MHz Suspended Stripline High pass Filter AE9500SSH6565
9500 MHz Suspended Stripline High pass Filter

9500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE9500SSH6565
Product Name 9500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 9500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Suspended Stripline High pass Filter - AE2500SSH6587 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2500 MHz
Insertion Loss 1.5 dB
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
3000-18000 MHz LC High Pass Filter - AE3000H9865 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details