Anatech Electronics, Inc. 6000 MHz Suspended Stripline High pass Filter AE6000SSH6559

Description
6000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
6000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6000 MHz Suspended Stripline High pass Filter - AE6000SSH6559 - Anatech Electronics, Inc.
Garfield, NJ, United States
6000 MHz Suspended Stripline High pass Filter
AE6000SSH6559
6000 MHz Suspended Stripline High pass Filter AE6000SSH6559
6000 MHz Suspended Stripline High pass Filter

6000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6000SSH6559
Product Name 6000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
6 GHz LC Highpass Filter - AE6000H9873 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 6000 MHz
Insertion Loss 1 dB
View Details