Anatech Electronics, Inc. 1842 MHz Cavity Band Pass Filter AB1842B752

Description
1842 MHz Cavity Band Pass Filter
Request a Quote
Description
1842 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Garfield, NJ, United States
1842 MHz Cavity Band Pass Filter
AB1842B752
1842 MHz Cavity Band Pass Filter AB1842B752
1842 MHz Cavity Band Pass Filter

1842 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1842B752
Product Name 1842 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details