Anatech Electronics, Inc. 942 MHz Cavity Bandstop/Notch Filter AE942NS2181

Description
942 MHz Cavity Bandstop/Notch Filter
Request a Quote
Description
942 MHz Cavity Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
942 MHz Cavity Bandstop/Notch Filter - AE942NS2181 - Anatech Electronics, Inc.
Garfield, NJ, United States
942 MHz Cavity Bandstop/Notch Filter
AE942NS2181
942 MHz Cavity Bandstop/Notch Filter AE942NS2181
942 MHz Cavity Bandstop/Notch Filter

942 MHz Cavity Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE942NS2181
Product Name 942 MHz Cavity Bandstop/Notch Filter
Filter Type Band Reject
Fc 942 MHz
Bandwidth 34800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1980 MHz Waveguide Band stop Filter - AE1980WN2282 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1980 MHz
Bandwidth 20000 kHz
View Details
859 MHz Waveguide Band stop Filter - AE859WN2249 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 859 MHz
Bandwidth 70000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details