Anatech Electronics, Inc. 3300 MHz Cavity Band Pass Filter AB3300B647

Description
3300 MHz Cavity Band Pass Filter
Request a Quote
Description
3300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Cavity Band Pass Filter
AB3300B647
3300 MHz Cavity Band Pass Filter AB3300B647
3300 MHz Cavity Band Pass Filter

3300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3300B647
Product Name 3300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details