Anatech Electronics, Inc. 1980 MHz Waveguide Band stop Filter AE1980WN2282

Description
1980 MHz Waveguide Band stop Filter
Request a Quote
Description
1980 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1980 MHz Waveguide Band stop Filter - AE1980WN2282 - Anatech Electronics, Inc.
Garfield, NJ, United States
1980 MHz Waveguide Band stop Filter
AE1980WN2282
1980 MHz Waveguide Band stop Filter AE1980WN2282
1980 MHz Waveguide Band stop Filter

1980 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1980WN2282
Product Name 1980 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1980 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

GSM Notch Filter - AS432N321 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 432 MHz
Bandwidth 705000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details