Anatech Electronics, Inc. 859 MHz Waveguide Band stop Filter AE859WN2249

Description
859 MHz Waveguide Band stop Filter
Request a Quote
Description
859 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
859 MHz Waveguide Band stop Filter - AE859WN2249 - Anatech Electronics, Inc.
Garfield, NJ, United States
859 MHz Waveguide Band stop Filter
AE859WN2249
859 MHz Waveguide Band stop Filter AE859WN2249
859 MHz Waveguide Band stop Filter

859 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE859WN2249
Product Name 859 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 859 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

26 MHz Bandstop/Notch filter - AE26NS2040 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 26 MHz
Bandwidth 2600 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
3350 MHz Cavity Bandstop Notch Filter - AE3350N2293 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3350 MHz
VSWR 2 :1
View Details