Anatech Electronics, Inc. 930 MHz LC Lowpass Filter with SMA-M/F connectors AE930L8812-S

Description
930 MHz LC Lowpass Filter with SMA-M/F connectors
Request a Quote
Description
930 MHz LC Lowpass Filter with SMA-M/F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
930 MHz LC Lowpass Filter with SMA-M/F connectors - AE930L8812-S - Anatech Electronics, Inc.
Garfield, NJ, United States
930 MHz LC Lowpass Filter with SMA-M/F connectors
AE930L8812-S
930 MHz LC Lowpass Filter with SMA-M/F connectors AE930L8812-S
930 MHz LC Lowpass Filter with SMA-M/F connectors

930 MHz LC Lowpass Filter with SMA-M/F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE930L8812-S
Product Name 930 MHz LC Lowpass Filter with SMA-M/F connectors
Filter Type Low Pass
Fc 930 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

945 MHz Lowpass Filter - AE945L8908 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 945 MHz
Insertion Loss 3 dB
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
40 MHz LC Low Pass Filter - AE40L7833 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 40 MHz
Insertion Loss 0.8000 dB
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details