Anatech Electronics, Inc.
60 MHz Low Pass Filter
AE60L9293
Description
60 MHz Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
60 MHz Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE60L9293 |
|
Product Name
|
60 MHz Low Pass Filter |
|
Filter Type
|
Low Pass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1940 MHz
Bandwidth
435000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1957 MHz
Bandwidth
5000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3525 MHz
Bandwidth
85000 kHz
View Details