Anatech Electronics, Inc. 1-175 MHz Lowpass Filter AE175L9069-NF

Description
1-175 MHz Lowpass Filter
Request a Quote
Description
1-175 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1-175 MHz Lowpass Filter - AE175L9069-NF - Anatech Electronics, Inc.
Garfield, NJ, United States
1-175 MHz Lowpass Filter
AE175L9069-NF
1-175 MHz Lowpass Filter AE175L9069-NF
1-175 MHz Lowpass Filter

1-175 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE175L9069-NF
Product Name 1-175 MHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

100 MHz Lowpass Filter - AE100L8904 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 3 dB
View Details
750 MHz LC Lowpass Filter - AE750L8896 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 750 MHz
Insertion Loss 1 dB
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
7000 MHz Suspended Stripline Low Pass Filter - AE7000SSL1021 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 7000 MHz
Insertion Loss 1 to 1.5 dB
View Details