Anatech Electronics, Inc. 43 MHz Low Pass Filter AE43L9259

Description
43 MHz Low Pass Filter
Request a Quote
Description
43 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
43 MHz Low Pass Filter - AE43L9259 - Anatech Electronics, Inc.
Garfield, NJ, United States
43 MHz Low Pass Filter
AE43L9259
43 MHz Low Pass Filter AE43L9259
43 MHz Low Pass Filter

43 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE43L9259
Product Name 43 MHz Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

3000 MHz Strip-Line Low Pass Filter - AE3000SLL1010 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
800 MHz LC Lowpass Filter - AE800L8686 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 800 MHz
Insertion Loss 4 dB
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details