Anatech Electronics, Inc. 1.6 GHz Low Pass Filter AE1600L9119

Description
1.6 GHz Low Pass Filter
Request a Quote
Description
1.6 GHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.6 GHz Low Pass Filter - AE1600L9119 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.6 GHz Low Pass Filter
AE1600L9119
1.6 GHz Low Pass Filter AE1600L9119
1.6 GHz Low Pass Filter

1.6 GHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1600L9119
Product Name 1.6 GHz Low Pass Filter
Filter Type Low Pass
Fc 1600 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

100 MHz Lowpass Filter - AE100L8904 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 3 dB
View Details
18-30 MHz Lowpass filter - AE30L9097 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18 MHz
Insertion Loss 3 dB
View Details
2200 - 2500 MHz Absorptive LC Low Pass Filter - AE2500LL9304-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details