Anatech Electronics, Inc. 922 MHz Waveguide Band stop Filter AE922WN2279

Description
922 MHz Waveguide Band stop Filter
Request a Quote
Description
922 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
922 MHz Waveguide Band stop Filter - AE922WN2279 - Anatech Electronics, Inc.
Garfield, NJ, United States
922 MHz Waveguide Band stop Filter
AE922WN2279
922 MHz Waveguide Band stop Filter AE922WN2279
922 MHz Waveguide Band stop Filter

922 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE922WN2279
Product Name 922 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 922 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
5250 MHz Waveguide Band stop Filter - AE5250WN2255 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5250 MHz
Bandwidth 200000 kHz
View Details
897.5 MHz Band Stop/Notch Filter - AE897NS2105 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 898 MHz
Bandwidth 26000 kHz
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details