Anatech Electronics, Inc. 897.5 MHz Band Stop/Notch Filter AE897NS2105

Description
897.5 MHz Band Stop/Notch Filter
Request a Quote
Description
897.5 MHz Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897.5 MHz Band Stop/Notch Filter - AE897NS2105 - Anatech Electronics, Inc.
Garfield, NJ, United States
897.5 MHz Band Stop/Notch Filter
AE897NS2105
897.5 MHz Band Stop/Notch Filter AE897NS2105
897.5 MHz Band Stop/Notch Filter

897.5 MHz Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE897NS2105
Product Name 897.5 MHz Band Stop/Notch Filter
Filter Type Band Reject
Fc 898 MHz
Bandwidth 26000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details