Anatech Electronics, Inc. 5250 MHz Waveguide Band stop Filter AE5250WN2255

Description
5250 MHz Waveguide Band stop Filter
Request a Quote
Description
5250 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5250 MHz Waveguide Band stop Filter - AE5250WN2255 - Anatech Electronics, Inc.
Garfield, NJ, United States
5250 MHz Waveguide Band stop Filter
AE5250WN2255
5250 MHz Waveguide Band stop Filter AE5250WN2255
5250 MHz Waveguide Band stop Filter

5250 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5250WN2255
Product Name 5250 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 5250 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
6050 KHz LC Band Stop Filter - AE6050KLN2275 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 6.05 MHz
Package Type SMA F connectors
View Details