Anatech Electronics, Inc. 896 MHz Cavity Notch Filter AE896NS2171

Description
896 MHz Cavity Notch Filter
Request a Quote
Description
896 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
896 MHz Cavity Notch Filter - AE896NS2171 - Anatech Electronics, Inc.
Garfield, NJ, United States
896 MHz Cavity Notch Filter
AE896NS2171
896 MHz Cavity Notch Filter AE896NS2171
896 MHz Cavity Notch Filter

896 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE896NS2171
Product Name 896 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

70 MHz Bandstop/Notch Filter - AE70NS2067 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 70 MHz
Bandwidth 4000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details