Anatech Electronics, Inc. 70 MHz Bandstop/Notch Filter AE70NS2067

Description
70 MHz Bandstop/Notch Filter
Request a Quote
Description
70 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz Bandstop/Notch Filter - AE70NS2067 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz Bandstop/Notch Filter
AE70NS2067
70 MHz Bandstop/Notch Filter AE70NS2067
70 MHz Bandstop/Notch Filter

70 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70NS2067
Product Name 70 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2575 MHz Cavity Bandstop/Notch Filter - AE2575NS2184 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2575 MHz
Bandwidth 50000 kHz
View Details
2 suppliers
2600 MHz Cavity Band Stop/Notch Filter - AE2600N2229 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2600 MHz
Bandwidth 50000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details