Anatech Electronics, Inc. 5490 MHz WiFi Cavity Filter AB5490B550

Description
5490 MHz WiFi Cavity Filter
Request a Quote
Description
5490 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Garfield, NJ, United States
5490 MHz WiFi Cavity Filter
AB5490B550
5490 MHz WiFi Cavity Filter AB5490B550
5490 MHz WiFi Cavity Filter

5490 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5490B550
Product Name 5490 MHz WiFi Cavity Filter
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details