Anatech Electronics, Inc. 26 MHz Bandstop/Notch filter AE26NS2040

Description
26 MHz Bandstop/Notch filter
Request a Quote
Description
26 MHz Bandstop/Notch filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
26 MHz Bandstop/Notch filter - AE26NS2040 - Anatech Electronics, Inc.
Garfield, NJ, United States
26 MHz Bandstop/Notch filter
AE26NS2040
26 MHz Bandstop/Notch filter AE26NS2040
26 MHz Bandstop/Notch filter

26 MHz Bandstop/Notch filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE26NS2040
Product Name 26 MHz Bandstop/Notch filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
4500 MHz Cavity Notch Filter - AE4500N2235 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details