Anatech Electronics, Inc. 3350 MHz Cavity Bandstop Notch Filter AE3350N2293

Description
3350 MHz Cavity Bandstop Notch Filter
Request a Quote
Description
3350 MHz Cavity Bandstop Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3350 MHz Cavity Bandstop Notch Filter - AE3350N2293 - Anatech Electronics, Inc.
Garfield, NJ, United States
3350 MHz Cavity Bandstop Notch Filter
AE3350N2293
3350 MHz Cavity Bandstop Notch Filter AE3350N2293
3350 MHz Cavity Bandstop Notch Filter

3350 MHz Cavity Bandstop Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3350N2293
Product Name 3350 MHz Cavity Bandstop Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1030 MHz Bandstop/Notch Filter - AE1030N2269 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1030 MHz
Bandwidth 14000 kHz
View Details
113 MHz Bandstop/Notch Filter with SMA (Female) connectors - AE113NS2186-S - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 113 MHz
Bandwidth 10000 kHz
View Details
2332.5 MHz Cavity Notch Filter - AE2332N2300 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2332 MHz
Bandwidth 55000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details