Anatech Electronics, Inc.
47-84 MHz Lowpass filter
AE84L9057
Description
47-84 MHz Lowpass filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
47-84 MHz Lowpass filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE84L9057 |
|
Product Name
|
47-84 MHz Lowpass filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
47 MHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2484 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
395 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
15 MHz
Insertion Loss
4 dB
View Details