Anatech Electronics, Inc. 1690 MHz Cavity Band Pass Filter AB1690B865

Description
1690 MHz Cavity Band Pass Filter
Request a Quote
Description
1690 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Garfield, NJ, United States
1690 MHz Cavity Band Pass Filter
AB1690B865
1690 MHz Cavity Band Pass Filter AB1690B865
1690 MHz Cavity Band Pass Filter

1690 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1690B865
Product Name 1690 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details