Anatech Electronics, Inc.
3503.5 MHz Cavity Filter
AB3503B755
Description
3503.5 MHz Cavity Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
3503.5 MHz Cavity Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AB3503B755 |
|
Product Name
|
3503.5 MHz Cavity Filter |
|
Fc
|
3504 MHz
|
|
Bandwidth
|
10000 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3530 MHz
Bandwidth
5000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4363 MHz
Bandwidth
150000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3414 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2102 MHz
Bandwidth
20000 kHz
View Details