Anatech Electronics, Inc. LPH Series Harmonic Low Pass Filter LPH-700-S

Description
LPH Series Harmonic Low Pass Filter
Request a Quote
Description
LPH Series Harmonic Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LPH Series Harmonic Low Pass Filter - LPH-700-S - Anatech Electronics, Inc.
Garfield, NJ, United States
LPH Series Harmonic Low Pass Filter
LPH-700-S
LPH Series Harmonic Low Pass Filter LPH-700-S
LPH Series Harmonic Low Pass Filter

LPH Series Harmonic Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number LPH-700-S
Product Name LPH Series Harmonic Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Suspended Stripline Low Pass Filter - AE3500SSL1039 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3500 MHz
Insertion Loss 1 dB
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
500 MHz LC Lowpass Filter - AE500LL9367 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3000 dB
Return Loss 15 dB
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details