Anatech Electronics, Inc. 816 MHz LC Lowpass Filter AE816L9087

Description
816 MHz LC Lowpass Filter
Request a Quote
Description
816 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
816 MHz LC Lowpass Filter - AE816L9087 - Anatech Electronics, Inc.
Garfield, NJ, United States
816 MHz LC Lowpass Filter
AE816L9087
816 MHz LC Lowpass Filter AE816L9087
816 MHz LC Lowpass Filter

816 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE816L9087
Product Name 816 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 816 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1-175 MHz Lowpass Filter - AE175L9084 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 175 MHz
Insertion Loss 0.5000 dB
View Details
30-47 MHz Lowpass filter - AE47L9058 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 30 MHz
Insertion Loss 3 dB
View Details
3000 MHz Strip-Line Low Pass Filter - AE3000SLL1015 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
View Details