Anatech Electronics, Inc. 3500 MHz LC Low Pass Filter AE3500L9196

Description
3500 MHz LC Low Pass Filter
Request a Quote
Description
3500 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz LC Low Pass Filter - AE3500L9196 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz LC Low Pass Filter
AE3500L9196
3500 MHz LC Low Pass Filter AE3500L9196
3500 MHz LC Low Pass Filter

3500 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3500L9196
Product Name 3500 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 3500 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details