Anatech Electronics, Inc. 297 MHz Lowpass Filter AE297L8906

Description
297 MHz Lowpass Filter
Request a Quote
Description
297 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
297 MHz Lowpass Filter - AE297L8906 - Anatech Electronics, Inc.
Garfield, NJ, United States
297 MHz Lowpass Filter
AE297L8906
297 MHz Lowpass Filter AE297L8906
297 MHz Lowpass Filter

297 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE297L8906
Product Name 297 MHz Lowpass Filter
Filter Type Low Pass
Fc 297 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

400 MHz LC Lowpass Filter - AE400L9068 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
4500 MHz Suspended Stripline Low Pass Filter - AE4500SSL1042 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4500 MHz
Insertion Loss 1 to 1.5 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details