Anatech Electronics, Inc. 8000 MHz Suspended Stripline High pass Filter AE8000SSH6601

Description
8000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
8000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8000 MHz Suspended Stripline High pass Filter - AE8000SSH6601 - Anatech Electronics, Inc.
Garfield, NJ, United States
8000 MHz Suspended Stripline High pass Filter
AE8000SSH6601
8000 MHz Suspended Stripline High pass Filter AE8000SSH6601
8000 MHz Suspended Stripline High pass Filter

8000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE8000SSH6601
Product Name 8000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 8000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
2-10 GHz Highpass Filter - AE2000H9800 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2000 MHz
Insertion Loss 2 dB
View Details
444 MHz LC Highpass Filter - AE444H9777 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 444 MHz
Insertion Loss 2 dB
View Details