Anatech Electronics, Inc. 6500 MHz Suspended Stripline High pass Filter AE6500SSH6599

Description
6500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
6500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6500 MHz Suspended Stripline High pass Filter - AE6500SSH6599 - Anatech Electronics, Inc.
Garfield, NJ, United States
6500 MHz Suspended Stripline High pass Filter
AE6500SSH6599
6500 MHz Suspended Stripline High pass Filter AE6500SSH6599
6500 MHz Suspended Stripline High pass Filter

6500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6500SSH6599
Product Name 6500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 6500 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
3400 MHz Strip-Line High Pass Filter - AE3400SLH1007 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3400 MHz
Insertion Loss 1.5 dB
View Details
250 MHz High Pass Filter - AE250H9883 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 250 MHz
Insertion Loss 0.6000 dB
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details