Anatech Electronics, Inc. 7000 MHz Suspended Stripline High pass Filter AE7000SSH6600

Description
7000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
7000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7000 MHz Suspended Stripline High pass Filter - AE7000SSH6600 - Anatech Electronics, Inc.
Garfield, NJ, United States
7000 MHz Suspended Stripline High pass Filter
AE7000SSH6600
7000 MHz Suspended Stripline High pass Filter AE7000SSH6600
7000 MHz Suspended Stripline High pass Filter

7000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7000SSH6600
Product Name 7000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 7000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
215 MHz LC Highpass Filter - AE215H9780 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 215 MHz
Insertion Loss 1 dB
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details