Anatech Electronics, Inc. 75 MHz LC Lowpass Filter AE75LL9366

Description
75 MHz LC Lowpass Filter
Request a Quote
Description
75 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz LC Lowpass Filter - AE75LL9366 - Anatech Electronics, Inc.
Garfield, NJ, United States
75 MHz LC Lowpass Filter
AE75LL9366
75 MHz LC Lowpass Filter AE75LL9366
75 MHz LC Lowpass Filter

75 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE75LL9366
Product Name 75 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
7500 MHz Suspended Stripline Low Pass Filter - AE7500SSL1045 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 7500 MHz
Insertion Loss 1 to 1.5 dB
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details