Anatech Electronics, Inc. 1415 MHz Cavity Band Pass Filter AB1415B1304

Description
1415 MHz Cavity Band Pass Filter
Request a Quote
Description
1415 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Garfield, NJ, United States
1415 MHz Cavity Band Pass Filter
AB1415B1304
1415 MHz Cavity Band Pass Filter AB1415B1304
1415 MHz Cavity Band Pass Filter

1415 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1415B1304
Product Name 1415 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details