Anatech Electronics, Inc. 80 MHz LC Low Pass Filter AE80L9294

Description
80 MHz LC Low Pass Filter
Request a Quote
Description
80 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
80 MHz LC Low Pass Filter - AE80L9294 - Anatech Electronics, Inc.
Garfield, NJ, United States
80 MHz LC Low Pass Filter
AE80L9294
80 MHz LC Low Pass Filter AE80L9294
80 MHz LC Low Pass Filter

80 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE80L9294
Product Name 80 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 80 MHz
Insertion Loss -0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
30-47 MHz Lowpass filter - AE47L9058 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 30 MHz
Insertion Loss 3 dB
View Details
520 MHz Low Pass Filter - AE520L9244 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 520 MHz
Insertion Loss 1.5 dB
View Details
1 MHz LC Low Pass Filter with SMA-F connectors - AE1L9080-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1 MHz
Insertion Loss 0.5000 dB
View Details