Anatech Electronics, Inc. 6000 MHz Low Pass Filter AE6000LL9300

Description
6000 MHz Low Pass Filter
Request a Quote
Description
6000 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6000 MHz Low Pass Filter - AE6000LL9300 - Anatech Electronics, Inc.
Garfield, NJ, United States
6000 MHz Low Pass Filter
AE6000LL9300
6000 MHz Low Pass Filter AE6000LL9300
6000 MHz Low Pass Filter

6000 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6000LL9300
Product Name 6000 MHz Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

100 MHz LC Lowpass Filter - AE100L8815-M - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 1 dB
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
8500 MHz Suspended Stripline Low Pass Filter - AE8500SSL1047 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 8500 MHz
Insertion Loss 1 to 1.5 dB
View Details
1250 MHz LC Lowpass Filter - AE1250L8708 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1250 MHz
Insertion Loss 6 dB
View Details