Anatech Electronics, Inc.
0-75 MHz Lowpass Filter
AE75L8935
Description
0-75 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
0-75 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE75L8935 |
|
Product Name
|
0-75 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
75 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4882 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2495 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Insertion Loss
1 dB
Return Loss
20 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1600 MHz
Bandwidth
50000 kHz
View Details