Anatech Electronics, Inc. 960 MHz LC Low Pass Filter AE960LL9303

Description
960 MHz LC Low Pass Filter
Request a Quote
Description
960 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
960 MHz LC Low Pass Filter - AE960LL9303 - Anatech Electronics, Inc.
Garfield, NJ, United States
960 MHz LC Low Pass Filter
AE960LL9303
960 MHz LC Low Pass Filter AE960LL9303
960 MHz LC Low Pass Filter

960 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE960LL9303
Product Name 960 MHz LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
160 MHz LC Lowpass Filter - AE160L8699 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 160 MHz
Insertion Loss 4 dB
View Details
160 MHz LC Low Pass Filter - AE160L9167 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 160 MHz
Insertion Loss 0.5000 dB
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details