Anatech Electronics, Inc. 400 MHz LC Lowpass Filter AE400L9090

Description
400 MHz LC Lowpass Filter
Request a Quote
Description
400 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz LC Lowpass Filter - AE400L9090 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz LC Lowpass Filter
AE400L9090
400 MHz LC Lowpass Filter AE400L9090
400 MHz LC Lowpass Filter

400 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400L9090
Product Name 400 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

500 MHz Strip-Line Low Pass Filter - AE500SLL1001 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 1 dB
View Details
1750-1850 MHz Cavity Band Pass Filter with SMA Female Connectors - AB1800B492-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details