Anatech Electronics, Inc.
30-47 MHz Lowpass filter
AE47L9058
Description
30-47 MHz Lowpass filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
30-47 MHz Lowpass filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE47L9058 |
|
Product Name
|
30-47 MHz Lowpass filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
30 MHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Insertion Loss
0.5000 dB
Return Loss
10 dB
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
1200 MHz
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
2100 MHz
Insertion Loss
1 dB
View Details