Anatech Electronics, Inc.
750 MHz Lowpass Filter
AE750L9117
Description
750 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
750 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE750L9117 |
|
Product Name
|
750 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
775 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2476 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
3800 MHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1848 MHz
Bandwidth
2000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
75 MHz
Insertion Loss
0.5000 dB
View Details