Anatech Electronics, Inc. 6000 MHz Suspended Stripline Low Pass Filter AE6000SSL1023

Description
6000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
6000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6000 MHz Suspended Stripline Low Pass Filter - AE6000SSL1023 - Anatech Electronics, Inc.
Garfield, NJ, United States
6000 MHz Suspended Stripline Low Pass Filter
AE6000SSL1023
6000 MHz Suspended Stripline Low Pass Filter AE6000SSL1023
6000 MHz Suspended Stripline Low Pass Filter

6000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6000SSL1023
Product Name 6000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 6000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
1.5 MHz LC Lowpass Filter - AE1R5LL9348 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details