Anatech Electronics, Inc. 1800 MHz LC Lowpass Filter AE1800LL9344-SF

Description
1800 MHz LC Lowpass Filter
Request a Quote
Description
1800 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1800 MHz LC Lowpass Filter - AE1800LL9344-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
1800 MHz LC Lowpass Filter
AE1800LL9344-SF
1800 MHz LC Lowpass Filter AE1800LL9344-SF
1800 MHz LC Lowpass Filter

1800 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1800LL9344-SF
Product Name 1800 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 1800 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

750 MHz LC Lowpass Filter - AE750L9134 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 750 MHz
Insertion Loss 0.5000 dB
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
260 MHz LC Lowpass Filter - AE260L9086 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 260 MHz
Insertion Loss 0.5000 dB
View Details
13500 MHz Suspended Stripline Low Pass Filter - AE13500SSL1057 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 13500 MHz
Insertion Loss 1 to 2 dB
View Details