Anatech Electronics, Inc. 10 MHz LC Low Pass Filter AE10L9295

Description
10 MHz LC Low Pass Filter
Request a Quote
Description
10 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz LC Low Pass Filter - AE10L9295 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz LC Low Pass Filter
AE10L9295
10 MHz LC Low Pass Filter AE10L9295
10 MHz LC Low Pass Filter

10 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10L9295
Product Name 10 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 10 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1000-1600 MHz Lowpass Filter - AE2000L8874 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1600 MHz
Insertion Loss 0.3000 dB
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details