Anatech Electronics, Inc.
1500 MHz Low Pass Filter
AE1500L9231
Description
1500 MHz Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1500 MHz Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1500L9231 |
|
Product Name
|
1500 MHz Low Pass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
1500 MHz
|
|
Insertion Loss
|
1.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
3800 MHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
20000 MHz
Return Loss
12 dB
View Details