Anatech Electronics, Inc. 650 MHz LC Lowpass Filter AE650LL9363

Description
650 MHz LC Lowpass Filter
Request a Quote
Description
650 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
650 MHz LC Lowpass Filter - AE650LL9363 - Anatech Electronics, Inc.
Garfield, NJ, United States
650 MHz LC Lowpass Filter
AE650LL9363
650 MHz LC Lowpass Filter AE650LL9363
650 MHz LC Lowpass Filter

650 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE650LL9363
Product Name 650 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

17000 MHz Suspended Stripline Low Pass Filter - AE17000SSL1060 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 17000 MHz
Insertion Loss 1 to 3 dB
View Details
0-150 MHz Lowpass Filter - AE150L8936 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 150 MHz
Insertion Loss 0.5000 dB
View Details
59-69 MHz Low Pass Filter - AE69L9270 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 69 MHz
Package Type solder pin
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details