Anatech Electronics, Inc. 6000 MHz Suspended Stripline High pass Filter AE6000SSH6598

Description
6000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
6000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6000 MHz Suspended Stripline High pass Filter - AE6000SSH6598 - Anatech Electronics, Inc.
Garfield, NJ, United States
6000 MHz Suspended Stripline High pass Filter
AE6000SSH6598
6000 MHz Suspended Stripline High pass Filter AE6000SSH6598
6000 MHz Suspended Stripline High pass Filter

6000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6000SSH6598
Product Name 6000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 6000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details