Anatech Electronics, Inc. 1400 - 2550 MHz Absorptive High Pass Filter AE1400LH9938-A

Description
1400 - 2550 MHz Absorptive High Pass Filter
Request a Quote
Description
1400 - 2550 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1400 - 2550 MHz Absorptive High Pass Filter - AE1400LH9938-A - Anatech Electronics, Inc.
Garfield, NJ, United States
1400 - 2550 MHz Absorptive High Pass Filter
AE1400LH9938-A
1400 - 2550 MHz Absorptive High Pass Filter AE1400LH9938-A
1400 - 2550 MHz Absorptive High Pass Filter

1400 - 2550 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1400LH9938-A
Product Name 1400 - 2550 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details