Anatech Electronics, Inc. 3800 - 6600 MHz Absorptive High Pass Filter AE3800LH9944-A

Description
3800 - 6600 MHz Absorptive High Pass Filter
Request a Quote
Description
3800 - 6600 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3800 - 6600 MHz Absorptive High Pass Filter - AE3800LH9944-A - Anatech Electronics, Inc.
Garfield, NJ, United States
3800 - 6600 MHz Absorptive High Pass Filter
AE3800LH9944-A
3800 - 6600 MHz Absorptive High Pass Filter AE3800LH9944-A
3800 - 6600 MHz Absorptive High Pass Filter

3800 - 6600 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3800LH9944-A
Product Name 3800 - 6600 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
12000 MHz Suspended Stripline High pass Filter - AE12000SSH6612 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 12000 MHz
Insertion Loss 2 dB
View Details